TDK-Lambda Americas Inc., High Power Division DC-DC Converters CC15-2403SFP-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC15-2403SFP-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC15-2403SFP-E
DC-DC Converters CC15-2403SFP-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC-DC Converter - CC15-2403SFP-E - TDK-Lambda Europe GmbH
Achern, Germany
DC-DC Converter
CC15-2403SFP-E
DC-DC Converter CC15-2403SFP-E
The CC-P-E series offers users features not commonly found in low power DC-DC converters. These 15W and 30W products feature an ultra-low profile, five-sided shielding, the ability to connect in parallel, sequencing and a DC Good signal. Versions without the metal case have a 1500Vdc input to output isolation rating. Features Compact Footprint / Low Profile 24V Inputs 3.3V to 15V Outputs Five Sided Shielding (Cased Version) Input - Output Isolation Parallel Operation Through Hole or SMT Versions DC OK signal Sequencing pin Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

The CC-P-E series offers users features not commonly found in low power DC-DC converters. These 15W and 30W products feature an ultra-low profile, five-sided shielding, the ability to connect in parallel, sequencing and a DC Good signal. Versions without the metal case have a 1500Vdc input to output isolation rating.

Features

  • Compact Footprint / Low Profile
  • 24V Inputs
  • 3.3V to 15V Outputs
  • Five Sided Shielding (Cased Version)
  • Input - Output Isolation
  • Parallel Operation
  • Through Hole or SMT Versions
  • DC OK signal
  • Sequencing pin

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CC15-2403SFP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC15-2403SFP-E
Power Supplies - Board Mount - DC DC Converters CC15-2403SFP-E
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.5A, 3.3V; Power Supply Approvals Tdk-Lambda - 61R9420 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.5A, 3.3V; Power Supply Approvals Tdk-Lambda
61R9420
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.5A, 3.3V; Power Supply Approvals Tdk-Lambda 61R9420
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CC15-2403SFP-E CC15-2403SFP-E CC15-2403SFP-E 61R9420
Product Name DC-DC Converters DC-DC Converter Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4.5A, 3.3V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240W Three Phase Power Supplies - PST-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details