TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CC15-2403SFH-E CC15-2403SFH-E

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 865993-CC15-2403SFH- E Series: CC-P-E (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 3.3V - - 4.5A 18V - 36V Input Package: 20-DIP Module, 17 Leads Package: Tray Mounting: Through Hole Family Name: CC15-2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: CC152403SFHE, 1043-CC15-2403SFH-E
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 865993-CC15-2403SFH- E Series: CC-P-E (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 3.3V - - 4.5A 18V - 36V Input Package: 20-DIP Module, 17 Leads Package: Tray Mounting: Through Hole Family Name: CC15-2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: CC152403SFHE, 1043-CC15-2403SFH-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CC15-2403SFH-E - 865993-CC15-2403SFH-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC15-2403SFH-E
865993-CC15-2403SFH-E
Power Supplies Board Mount DCDC Converters - CC15-2403SFH-E 865993-CC15-2403SFH-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 865993-CC15-2403SFH- E Series: CC-P-E (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 3.3V - - 4.5A 18V - 36V Input Package: 20-DIP Module, 17 Leads Package: Tray Mounting: Through Hole Family Name: CC15-2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: CC152403SFHE, 1043-CC15-2403SFH-E

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 865993-CC15-2403SFH-E
Series: CC-P-E (15W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 3.3V - - 4.5A 18V - 36V Input
Package: 20-DIP Module, 17 Leads
Package: Tray
Mounting: Through Hole
Family Name: CC15-2403
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: CC152403SFHE, 1043-CC15-2403SFH-E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 865993-CC15-2403SFH-E
Product Name Power Supplies Board Mount DCDC Converters - CC15-2403SFH-E
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1238299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details