TDK-Lambda Americas Inc., High Power Division 15V 10W DC-DC Converter IC CC10-2412SR-E

Description
DC DC CONVERTER 12-15V 10W Product overview: CC10-2412SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-2412SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12-15V 10W Product overview: CC10-2412SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-2412SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 10W DC-DC Converter IC - 132-CC10-2412SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 10W DC-DC Converter IC
132-CC10-2412SR-E
15V 10W DC-DC Converter IC 132-CC10-2412SR-E
DC DC CONVERTER 12-15V 10W Product overview: CC10-2412SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-2412SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 10W Product overview: CC10-2412SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-2412SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1024450-CC10-2412SR-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1024450-CC10-2412SR-E
Power Supplies - Board Mount - DC DC Converters 1024450-CC10-2412SR-E
Win Source Part Number: 1024450-CC10-2412SR- E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12 ~ 15V Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.40" L x 0.89" W x 0.35" H (35.6mm x 22.6mm x 8.8mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-3308,CC10-2412SR -E-ND,CC102412SRE Base Product Number: CC10-2412

Win Source Part Number: 1024450-CC10-2412SR-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (10W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 10 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12 ~ 15V
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.40" L x 0.89" W x 0.35" H (35.6mm x 22.6mm x 8.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 445-3308,CC10-2412SR-E-ND,CC102412SRE
Base Product Number: CC10-2412

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC10-2412SR-E 1024450-CC10-2412SR-E
Product Name 15V 10W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1244977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 32.2 volts
View Details
Buck 6A Step-Down DC-DC Converter IC - 739-IR3839MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details