TDK-Lambda Americas Inc. DC-DC Converters CC10-2412SF-E

Description
TDK-Lambda CC10-2412SF-E DC/DC Converter
Request a Quote Datasheet
Description
TDK-Lambda CC10-2412SF-E DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 1263545 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1263545
DC-DC Converters 1263545
TDK-Lambda CC10-2412SF-E DC/DC Converter

TDK-Lambda CC10-2412SF-E DC/DC Converter

Supplier's Site
15V 10W DC-DC Converter IC - 132-CC10-2412SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 10W DC-DC Converter IC
132-CC10-2412SF-E
15V 10W DC-DC Converter IC 132-CC10-2412SF-E
DC DC CONVERTER 12-15V 10W Product overview: CC10-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-2412SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 10W Product overview: CC10-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-2412SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1051402-CC10-2412SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1051402-CC10-2412SF-E
Power Supplies - Board Mount - DC DC Converters 1051402-CC10-2412SF-E
Win Source Part Number: 1051402-CC10-2412SF- E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12 ~ 15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm) Alternative Parts (Cross-Reference): VOF-10-12; CC6-2412SF-E; CC1R5-2412SF-E; CC6-2405SF-E; REC3-2415SR/H1; NMF2405DCCC-10-2412S F-E; CC102412SFE; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CC102412SFE,445-2441 Base Product Number: CC10-2412

Win Source Part Number: 1051402-CC10-2412SF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (10W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 10 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12 ~ 15V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm)
Alternative Parts (Cross-Reference): VOF-10-12; CC6-2412SF-E; CC1R5-2412SF-E; CC6-2405SF-E; REC3-2415SR/H1; NMF2405DCCC-10-2412SF-E; CC102412SFE;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: CC102412SFE,445-2441
Base Product Number: CC10-2412

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1263545 132-CC10-2412SF-E 1051402-CC10-2412SF-E
Product Name DC-DC Converters 15V 10W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Dip Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers