TDK-Lambda Americas Inc. DC-DC Converters CC10-2405SF-E

Description
TDK-Lambda CC10-2405SF-E DC/DC Converter
Request a Quote Datasheet
Description
TDK-Lambda CC10-2405SF-E DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 5248342 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248342
DC-DC Converters 5248342
TDK-Lambda CC10-2405SF-E DC/DC Converter

TDK-Lambda CC10-2405SF-E DC/DC Converter

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1014882-CC10-2405SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1014882-CC10-2405SF-E
Power Supplies - Board Mount - DC DC Converters 1014882-CC10-2405SF-E
Win Source Part Number: 1014882-CC10-2405SF- E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2439,CC102405SFE Base Product Number: CC10-2405

Win Source Part Number: 1014882-CC10-2405SF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (10W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 10 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 445-2439,CC102405SFE
Base Product Number: CC10-2405

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 5248342 1014882-CC10-2405SF-E
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Pdip DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TL-275/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
DC-DC Converters - 1228676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details