TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters CC10-2403SF-E

Description
Win Source Part Number: 1351535-CC10-2403SF- E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Size / Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC10-2403 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351535-CC10-2403SF- E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Size / Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC10-2403 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351535-CC10-2403SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351535-CC10-2403SF-E
Power Supplies - Board Mount - DC DC Converters 1351535-CC10-2403SF-E
Win Source Part Number: 1351535-CC10-2403SF- E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Size / Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC10-2403 California Prop 65: Warning Information

Win Source Part Number: 1351535-CC10-2403SF-E
Category: Power Supplies - Board Mount - DC DC Converters
Series: CC-E (10W)
Type: Isolated Module
Package: Tray
Size / Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 10 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CC10-2403
California Prop 65: Warning Information

Buy Now Datasheet
3.3V 10W DC-DC Converter IC - 132-CC10-2403SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 10W DC-DC Converter IC
132-CC10-2403SF-E
3.3V 10W DC-DC Converter IC 132-CC10-2403SF-E
DC DC CONVERTER 3.3V 10W Product overview: CC10-2403SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-2403SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 10W Product overview: CC10-2403SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-2403SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1351535-CC10-2403SF-E 132-CC10-2403SF-E
Product Name Power Supplies - Board Mount - DC DC Converters 3.3V 10W DC-DC Converter IC
Package Type DIP; Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data