TDK-Lambda Americas Inc., High Power Division 15V 10W DC-DC Converter IC CC10-1212SR-E

Description
DC DC CONVERTER 12-15V 10W Product overview: CC10-1212SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-1212SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12-15V 10W Product overview: CC10-1212SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-1212SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 10W DC-DC Converter IC - 132-CC10-1212SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 10W DC-DC Converter IC
132-CC10-1212SR-E
15V 10W DC-DC Converter IC 132-CC10-1212SR-E
DC DC CONVERTER 12-15V 10W Product overview: CC10-1212SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-1212SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 10W Product overview: CC10-1212SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-1212SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 7-SMD Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (10W)
Type: Isolated Module
Package: Tray
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 7-SMD Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC10-1212SR-E
Product Name 15V 10W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data