TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount DC DC Converters CC10-1212DF-E

Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (10W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 2 Mounting Type: Through Hole Package / Case: 7-DIP Module Size / Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm)
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (10W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 2 Mounting Type: Through Hole Package / Case: 7-DIP Module Size / Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (10W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 2 Mounting Type: Through Hole Package / Case: 7-DIP Module Size / Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm)

Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (10W)
Package: Tray
Product Status: Active
Type: Isolated Module
Number of Outputs: 2
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Size / Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-AAT2148IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8225-02CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details