Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 914925-CC10-1205SF-E
Series: CC-E (10W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - 2A 9V - 18V Input
Package: 7-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: CC10-1205
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: 445-2435, CC101205SFE
DC DC CONVERTER 5V 10W Product overview: CC10-1205SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC10-1205SF-E can be used for catalog matching and distributor lookup.
TDK-Lambda CC10-1205SF-E DC/DC Converter
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 914925-CC10-1205SF-E | 132-CC10-1205SF-E | 5248320 |
| Product Name | Power Supplies Board Mount DCDC Converters - CC10-1205SF-E | 5V 10W DC-DC Converter IC | DC-DC Converters |
| Package Type | Other; Tray | Other; Tray | DIP; Other; Pdip |