TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount DC DC Converters CC10-1203SR-E

Description
Category: Power Supplies - Board Mount DC DC Converters Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Series: CC-E (10W) Package: Tray Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Category: Power Supplies - Board Mount DC DC Converters Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Series: CC-E (10W) Package: Tray Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Category: Power Supplies - Board Mount DC DC Converters Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Series: CC-E (10W) Package: Tray Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Category: Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda Americas Inc
Series: CC-E (10W)
Package: Tray
Product Status: Active
Type: Isolated Module
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1231212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details