TDK-Lambda Americas Inc. Power Supplies - Board Mount - DC DC Converters CC10-0505SF-E

Description
Win Source Part Number: 1051386-CC10-0505SF- E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm) Alternative Parts (Cross-Reference): CC10-0503SF-E; CC3-0505SF-E; CC1R5-0505SF-ECC-10- 0505SF-E; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CC100505SFE,445-2431 Base Product Number: CC10-0505
Request a Quote Datasheet
Description
Win Source Part Number: 1051386-CC10-0505SF- E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm) Alternative Parts (Cross-Reference): CC10-0503SF-E; CC3-0505SF-E; CC1R5-0505SF-ECC-10- 0505SF-E; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CC100505SFE,445-2431 Base Product Number: CC10-0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1051386-CC10-0505SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1051386-CC10-0505SF-E
Power Supplies - Board Mount - DC DC Converters 1051386-CC10-0505SF-E
Win Source Part Number: 1051386-CC10-0505SF- E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (10W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm) Alternative Parts (Cross-Reference): CC10-0503SF-E; CC3-0505SF-E; CC1R5-0505SF-ECC-10- 0505SF-E; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CC100505SFE,445-2431 Base Product Number: CC10-0505

Win Source Part Number: 1051386-CC10-0505SF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (10W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 10 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.40" L x 0.89" W x 0.33" H (35.6mm x 22.6mm x 8.5mm)
Alternative Parts (Cross-Reference): CC10-0503SF-E; CC3-0505SF-E; CC1R5-0505SF-ECC-10-0505SF-E;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: CC100505SFE,445-2431
Base Product Number: CC10-0505

Buy Now Datasheet
DC-DC Converters - 5248308 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248308
DC-DC Converters 5248308
TDK-Lambda CC10-0505SF-E DC/DC Converter

TDK-Lambda CC10-0505SF-E DC/DC Converter

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1051386-CC10-0505SF-E 5248308
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converters
Package Type DIP; Other; Tray DIP; Other; Pdip
Unlock Full Specs
to access all available technical data

Similar Products

20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator - ACT43850 - Qorvo
Specs
Package Type Other; QFN, 25-pin
Output Voltage 20 to 55 volts
Input Voltage 45 to 150 volts
View Details
DC-DC Converters - 1231206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
View Details