1.5µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead
1.5µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead
1.5µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead
CERAMIC CAPACITORS ROHS COMPLIANT: YES
CAP CER 1.5UF 630V X7T SMD
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-CAA573X7T2J155M640LHTR-ND | 445-CAA573X7T2J155M640LHDKR-ND | 57AK9305 | CAA573X7T2J155M640LH |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |