TDK U.S.A. Corporation SMD 47UF 100V Capacitor CAA573X7S2A476M640LH

Description
CAP CER 47UF 100V X7S SMD Product overview: CAA573X7S2A476M640LH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CAA573X7S2A476M64 0LH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 100V X7S SMD Product overview: CAA573X7S2A476M640LH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CAA573X7S2A476M64 0LH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47UF 100V Capacitor
60-CAA573X7S2A476M640LH
SMD 47UF 100V Capacitor 60-CAA573X7S2A476M640LH
CAP CER 47UF 100V X7S SMD Product overview: CAA573X7S2A476M640LH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CAA573X7S2A476M64 0LH can be used for catalog matching and distributor lookup.

CAP CER 47UF 100V X7S SMD Product overview: CAA573X7S2A476M640LH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CAA573X7S2A476M640LH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1350023-CAA573X7S2A476M640LH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1350023-CAA573X7S2A476M640LH
Capacitors - Ceramic Capacitors 1350023-CAA573X7S2A476M640LH
Win Source Part Number: 1350023-CAA573X7S2A4 76M640LH Category: Capacitors - Ceramic Capacitors Series: MEGACAP, CA Package: Tape & Reel Size / Dimension: 0.236" L x 0.331" W (6.00mm x 8.40mm) Applications: General Purpose Standard Package: 400 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7S Thickness (Max): 0.272" (6.90mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 L-Lead Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1350023-CAA573X7S2A476M640LH
Category: Capacitors - Ceramic Capacitors
Series: MEGACAP, CA
Package: Tape & Reel
Size / Dimension: 0.236" L x 0.331" W (6.00mm x 8.40mm)
Applications: General Purpose
Standard Package: 400
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Thickness (Max): 0.272" (6.90mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 L-Lead
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Ceramic Capacitors - 445-CAA573X7S2A476M640LHCT-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

47µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-CAA573X7S2A476M640LHTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

47µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-CAA573X7S2A476M640LHDKR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

47µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

Buy Now Datasheet
Ceramic Capacitors - CAA573X7S2A476M640LH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAA573X7S2A476M640LH
Ceramic Capacitors CAA573X7S2A476M640LH
CAP CER 47UF 100V X7S SMD

CAP CER 47UF 100V X7S SMD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CAA573X7S2A476M640LH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CAA573X7S2A476M640LH
Capacitors - Ceramic Capacitors CAA573X7S2A476M640LH
CAP CER 47UF 100V X7S SMD

CAP CER 47UF 100V X7S SMD

Supplier's Site
Cap, 47Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk - 56AJ9710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk
56AJ9710
Cap, 47Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk 56AJ9710
CAP, 47UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 47UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CAA573X7S2A476M640LH 1350023-CAA573X7S2A476M640LH 445-CAA573X7S2A476M640LHCT-ND 445-CAA573X7S2A476M640LHDKR-ND CAA573X7S2A476M640LH CAA573X7S2A476M640LH 56AJ9710
Product Name SMD 47UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 47Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH510J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers