TDK U.S.A. Corporation Ceramic Capacitors CAA572X7T2V225M640LH

Description
2.2µF ±20% 350V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead
Request a Quote Datasheet
Description
2.2µF ±20% 350V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CAA572X7T2V225M640LHTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 350V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead

2.2µF ±20% 350V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-CAA572X7T2V225M640LHDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 350V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead

2.2µF ±20% 350V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-CAA572X7T2V225M640LHCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 350V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead

2.2µF ±20% 350V Ceramic Capacitor X7T Stacked SMD, 2 L-Lead

Buy Now Datasheet
Ceramic Capacitors - CAA572X7T2V225M640LH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAA572X7T2V225M640LH
Ceramic Capacitors CAA572X7T2V225M640LH
CAP CER 2.2UF 350V X7T SMD

CAP CER 2.2UF 350V X7T SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-CAA572X7T2V225M640LHTR-ND 445-CAA572X7T2V225M640LHDKR-ND CAA572X7T2V225M640LH
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details