TDK U.S.A. Corporation Ceramic Capacitors CAA572X7T2J105M640LH

Description
1µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
1µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CAA572X7T2J105M640LHCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 J-Lead

1µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-CAA572X7T2J105M640LHTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 J-Lead

1µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-CAA572X7T2J105M640LHDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 J-Lead

1µF ±20% 630V Ceramic Capacitor X7T Stacked SMD, 2 J-Lead

Buy Now Datasheet
Cap, Stacked, 1Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk - 28AK7824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 1Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk
28AK7824
Cap, Stacked, 1Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk 28AK7824
CAP, STACKED, 1UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 1UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CAA572X7T2J105M640LH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAA572X7T2J105M640LH
Ceramic Capacitors CAA572X7T2J105M640LH
CAP CER 1UF 630V X7T SMD

CAP CER 1UF 630V X7T SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CAA572X7T2J105M640LHCT-ND 445-CAA572X7T2J105M640LHDKR-ND 28AK7824 CAA572X7T2J105M640LH
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Stacked, 1Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F663 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
View Details
2 suppliers
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details