TDK U.S.A. Corporation Ceramic Capacitors CAA572X7S2A336M640LH

Description
33µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead
Request a Quote Datasheet
Description
33µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CAA572X7S2A336M640LHTR-ND - DigiKey
Thief River Falls, MN, United States
33µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

33µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-CAA572X7S2A336M640LHDKR-ND - DigiKey
Thief River Falls, MN, United States
33µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

33µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-CAA572X7S2A336M640LHCT-ND - DigiKey
Thief River Falls, MN, United States
33µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

33µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 L-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CAA572X7S2A336M640LH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CAA572X7S2A336M640LH
Capacitors - Ceramic Capacitors CAA572X7S2A336M640LH
CAP CER 33UF 100V X7S SMD

CAP CER 33UF 100V X7S SMD

Supplier's Site
Cap, Stacked, 33Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk - 73AJ2453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 33Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk
73AJ2453
Cap, Stacked, 33Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk 73AJ2453
CAP, STACKED, 33UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 33UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CAA572X7S2A336M640LH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAA572X7S2A336M640LH
Ceramic Capacitors CAA572X7S2A336M640LH
CAP CER 33UF 100V X7S SMD

CAP CER 33UF 100V X7S SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CAA572X7S2A336M640LHTR-ND 445-CAA572X7S2A336M640LHDKR-ND CAA572X7S2A336M640LH 73AJ2453 CAA572X7S2A336M640LH
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Stacked, 33Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details