TDK U.S.A. Corporation 100UF 16V Capacitor C5750Y5V1C107Z

Description
CAP CER 100UF 16V Y5V 2220 Product overview: C5750Y5V1C107Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750Y5V1C107Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100UF 16V Y5V 2220 Product overview: C5750Y5V1C107Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750Y5V1C107Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 16V Capacitor
60-C5750Y5V1C107Z
100UF 16V Capacitor 60-C5750Y5V1C107Z
CAP CER 100UF 16V Y5V 2220 Product overview: C5750Y5V1C107Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750Y5V1C107Z can be used for catalog matching and distributor lookup.

CAP CER 100UF 16V Y5V 2220 Product overview: C5750Y5V1C107Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750Y5V1C107Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-3485-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3485-2-ND
Ceramic Capacitors 445-3485-2-ND
100µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 2220 (5750 Metric)

100µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C5750Y5V1C107Z - 771072-C5750Y5V1C107Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750Y5V1C107Z
771072-C5750Y5V1C107Z
Ceramic Capacitors - C5750Y5V1C107Z 771072-C5750Y5V1C107Z
Manufacturer: TDK Corporation Win Source Part Number: 771072-C5750Y5V1C107 Z Series: C Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Part Status: Obsolete(EOL) Family Name: C5750 Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 16V Thickness (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): GMC55Y5V107Z16NT; C5750X5R1C476M230KA; Introduction Date: July 26, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771072-C5750Y5V1C107Z
Series: C
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Package: 2220 (5750 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Part Status: Obsolete(EOL)
Family Name: C5750
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): GMC55Y5V107Z16NT; C5750X5R1C476M230KA;
Introduction Date: July 26, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - C5750Y5V1C107Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750Y5V1C107Z
Ceramic Capacitors C5750Y5V1C107Z
CAP CER 100UF 16V Y5V 2220

CAP CER 100UF 16V Y5V 2220

Supplier's Site Datasheet
Ceramic Capacitor, 100Uf, 16V, Y5V, +80,-20%, 2220; Capacitance Tdk - 90R7873 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Uf, 16V, Y5V, +80,-20%, 2220; Capacitance Tdk
90R7873
Ceramic Capacitor, 100Uf, 16V, Y5V, +80,-20%, 2220; Capacitance Tdk 90R7873
CERAMIC CAPACITOR, 100UF, 16V, Y5V, +80,-20%, 2220; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 100UF, 16V, Y5V, +80,-20%, 2220; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C5750Y5V1C107Z 445-3485-2-ND 771072-C5750Y5V1C107Z C5750Y5V1C107Z 90R7873
Product Name 100UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors - C5750Y5V1C107Z Ceramic Capacitors Ceramic Capacitor, 100Uf, 16V, Y5V, +80,-20%, 2220; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance -20 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers