TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7T2W105M250KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7T2W105M250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7T2W105M250KA
Multilayer Ceramic Chip Capacitor C5750X7T2W105M250KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1UF 450V Capacitor
60-C5750X7T2W105M250KA
1UF 450V Capacitor 60-C5750X7T2W105M250KA
CAP CER 1UF 450V X7T 2220 Product overview: C5750X7T2W105M250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7T2W105M250 KA can be used for catalog matching and distributor lookup.

CAP CER 1UF 450V X7T 2220 Product overview: C5750X7T2W105M250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7T2W105M250KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-13421-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13421-6-ND
Ceramic Capacitors 445-13421-6-ND
1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13421-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13421-2-ND
Ceramic Capacitors 445-13421-2-ND
1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13421-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13421-1-ND
Ceramic Capacitors 445-13421-1-ND
1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C5750X7T2W105M250KA
CAP CER 1UF 450V X7T 2220

CAP CER 1UF 450V X7T 2220

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7T2W105M250KA 60-C5750X7T2W105M250KA 445-13421-6-ND 445-13421-2-ND C5750X7T2W105M250KA
Product Name Multilayer Ceramic Chip Capacitor 1UF 450V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C333K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details