TDK U.S.A. Corporation 22UF 100V Capacitor C5750X7S2A226M280KB

Description
CAP CER 22UF 100V X7S 2220 Product overview: C5750X7S2A226M280KB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7S2A226M280 KB can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 22UF 100V X7S 2220 Product overview: C5750X7S2A226M280KB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7S2A226M280 KB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor has a capacitance of 22µF and a voltage rating of 100V. It is designed in a 2220 package size, which measures approximately 5.7mm x 5.0mm x 2.8mm. This capacitor is suitable for applications such as decoupling, smoothing, snubber, and resonant circuits in high voltage environments. It features excellent temperature stability and DC-bias characteristics, making it a reliable choice for various electronic equipment. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor has a capacitance of 22µF and a voltage rating of 100V. It is designed in a 2220 package size, which measures approximately 5.7mm x 5.0mm x 2.8mm. This capacitor is suitable for applications such as decoupling, smoothing, snubber, and resonant circuits in high voltage environments. It features excellent temperature stability and DC-bias characteristics, making it a reliable choice for various electronic equipment. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 100V Capacitor
60-C5750X7S2A226M280KB
22UF 100V Capacitor 60-C5750X7S2A226M280KB
CAP CER 22UF 100V X7S 2220 Product overview: C5750X7S2A226M280KB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7S2A226M280 KB can be used for catalog matching and distributor lookup.

CAP CER 22UF 100V X7S 2220 Product overview: C5750X7S2A226M280KB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7S2A226M280KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-C5750X7S2A226M280KBTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 100V Ceramic Capacitor X7S 2220 (5750 Metric)

22µF ±20% 100V Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C5750X7S2A226M280KBDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 100V Ceramic Capacitor X7S 2220 (5750 Metric)

22µF ±20% 100V Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C5750X7S2A226M280KBCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 100V Ceramic Capacitor X7S 2220 (5750 Metric)

22µF ±20% 100V Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: TDK Corporation Category: Capacitors -Ceramic Capacitors Series: C Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric)

Manufacturer: TDK Corporation
Category: Capacitors -Ceramic Capacitors
Series: C
Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount, MLCC
Package / Case: 2220 (5750 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427439 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427439
MLCCs - Multilayer Ceramic Capacitors 2427439
TDK C5750X7S2A226M280KB

TDK C5750X7S2A226M280KB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427438 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427438
MLCCs - Multilayer Ceramic Capacitors 2427438
TDK C5750X7S2A226M280KB

TDK C5750X7S2A226M280KB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427439P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427439P
MLCCs - Multilayer Ceramic Capacitors 2427439P
TDK C5750X7S2A226M280KB

TDK C5750X7S2A226M280KB

Supplier's Site
Ceramic Capacitors - C5750X7S2A226M280KB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750X7S2A226M280KB
Ceramic Capacitors C5750X7S2A226M280KB
COMMERCIAL GRADE MID-VOLTAGE,222

COMMERCIAL GRADE MID-VOLTAGE,222

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C5750X7S2A226M280KB
CAP CER 22UF 100V X7S 2220

CAP CER 22UF 100V X7S 2220

Supplier's Site
Cap, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk - 71AH3411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk
71AH3411
Cap, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk 71AH3411
CAP, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C5750X7S2A226M280KB 445-C5750X7S2A226M280KBTR-ND 445-C5750X7S2A226M280KBDKR-ND 2427439 C5750X7S2A226M280KB C5750X7S2A226M280KB 71AH3411
Product Name 22UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors -Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers