TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R2E474K230KM

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R2E474K230KM - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R2E474K230KM
Multilayer Ceramic Chip Capacitor C5750X7R2E474K230KM
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6128-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6128-1-ND
Ceramic Capacitors 445-6128-1-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6128-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6128-6-ND
Ceramic Capacitors 445-6128-6-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6128-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6128-2-ND
Ceramic Capacitors 445-6128-2-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C5750X7R2E474K230KM - 865654-C5750X7R2E474K230KM - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7R2E474K230KM
865654-C5750X7R2E474K230KM
Ceramic Capacitors - C5750X7R2E474K230KM 865654-C5750X7R2E474K230KM
Manufacturer: TDK Corporation Win Source Part Number: 865654-C5750X7R2E474 K230KM Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C5750X7R2E474KT5, 445-6128-6, C5750X7R2E474KT520U, 445-6128-2, 445-6128-1

Manufacturer: TDK Corporation
Win Source Part Number: 865654-C5750X7R2E474K230KM
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C5750X7R2E474KT5, 445-6128-6, C5750X7R2E474KT520U, 445-6128-2, 445-6128-1

Buy Now
Singapore, Singapore
0.47UF 250V Capacitor
60-C5750X7R2E474K230KM
0.47UF 250V Capacitor 60-C5750X7R2E474K230KM
CAP CER 0.47UF 250V X7R 2220 Product overview: C5750X7R2E474K230KM from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E474K230 KM can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 250V X7R 2220 Product overview: C5750X7R2E474K230KM from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E474K230KM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 2220; Capacitance Tdk - 87R4712 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 2220; Capacitance Tdk
87R4712
Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 2220; Capacitance Tdk 87R4712
CAPACITOR CERAMIC 0.47UF 250V, X7R, 10%, 2220; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 250V, X7R, 10%, 2220; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C5750X7R2E474K230KM
CAP CER 0.47UF 250V X7R 2220

CAP CER 0.47UF 250V X7R 2220

Supplier's Site
CAP CER 0.47UF 250V X7R 2220 - 769-C5750X7R2E474K230KM - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 250V X7R 2220
769-C5750X7R2E474K230KM
CAP CER 0.47UF 250V X7R 2220 769-C5750X7R2E474K230KM
CAP CER 0.47UF 250V X7R 2220

CAP CER 0.47UF 250V X7R 2220

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R2E474K230KM 445-6128-1-ND 445-6128-6-ND 865654-C5750X7R2E474K230KM 60-C5750X7R2E474K230KM 87R4712 C5750X7R2E474K230KM 769-C5750X7R2E474K230KM
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C5750X7R2E474K230KM 0.47UF 250V Capacitor Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 2220; Capacitance Tdk Capacitors - Ceramic Capacitors CAP CER 0.47UF 250V X7R 2220
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details