TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R2E334K160KM

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R2E334K160KM - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R2E334K160KM
Multilayer Ceramic Chip Capacitor C5750X7R2E334K160KM
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6127-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6127-2-ND
Ceramic Capacitors 445-6127-2-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6127-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6127-1-ND
Ceramic Capacitors 445-6127-1-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6127-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6127-6-ND
Ceramic Capacitors 445-6127-6-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C5750X7R2E334K160KM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750X7R2E334K160KM
Ceramic Capacitors C5750X7R2E334K160KM
CAP CER 0.33UF 250V X7R 2220

CAP CER 0.33UF 250V X7R 2220

Supplier's Site Datasheet
Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 2220; Capacitance Tdk - 87R4709 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 2220; Capacitance Tdk
87R4709
Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 2220; Capacitance Tdk 87R4709
CAPACITOR CERAMIC 0.33UF 250V, X7R, 10%, 2220; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 250V, X7R, 10%, 2220; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R2E334K160KM 445-6127-2-ND 445-6127-6-ND C5750X7R2E334K160KM 87R4709
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 2220; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;2200pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186294 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers