TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R2E105M230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R2E105M230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R2E105M230KA
Multilayer Ceramic Chip Capacitor C5750X7R2E105M230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4532-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4532-6-ND
Ceramic Capacitors 445-4532-6-ND
1µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4532-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4532-1-ND
Ceramic Capacitors 445-4532-1-ND
1µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4532-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4532-2-ND
Ceramic Capacitors 445-4532-2-ND
1µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C5750X7R2E105M230KA - 914574-C5750X7R2E105M230KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7R2E105M230KA
914574-C5750X7R2E105M230KA
Ceramic Capacitors - C5750X7R2E105M230KA 914574-C5750X7R2E105M230KA
Manufacturer: TDK Corporation Win Source Part Number: 914574-C5750X7R2E105 M230KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C5750X7R2E105MT0L0U, 445-4532-6, 445-4532-2, 445-4532-1, C5750X7R2E105M

Manufacturer: TDK Corporation
Win Source Part Number: 914574-C5750X7R2E105M230KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C5750X7R2E105MT0L0U, 445-4532-6, 445-4532-2, 445-4532-1, C5750X7R2E105M

Buy Now
Singapore, Singapore
1UF 250V Capacitor
60-C5750X7R2E105M230KA
1UF 250V Capacitor 60-C5750X7R2E105M230KA
CAP CER 1UF 250V X7R 2220 Product overview: C5750X7R2E105M230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E105M230 KA can be used for catalog matching and distributor lookup.

CAP CER 1UF 250V X7R 2220 Product overview: C5750X7R2E105M230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E105M230KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 1UF 250V X7R 2220 - 769-C5750X7R2E105M230KA - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 250V X7R 2220
769-C5750X7R2E105M230KA
CAP CER 1UF 250V X7R 2220 769-C5750X7R2E105M230KA
CAP CER 1UF 250V X7R 2220

CAP CER 1UF 250V X7R 2220

Supplier's Site
Capacitor Ceramic, 1Uf, 250V, X7R, 20%, 2220; Capacitance Tdk - 87R4707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 250V, X7R, 20%, 2220; Capacitance Tdk
87R4707
Capacitor Ceramic, 1Uf, 250V, X7R, 20%, 2220; Capacitance Tdk 87R4707
CAPACITOR CERAMIC, 1UF, 250V, X7R, 20%, 2220; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:5.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 250V, X7R, 20%, 2220; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 250V, X7R, 20%, 2220; Capacitance Tdk - 90R8364 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 250V, X7R, 20%, 2220; Capacitance Tdk
90R8364
Ceramic Capacitor, 1Uf, 250V, X7R, 20%, 2220; Capacitance Tdk 90R8364
CERAMIC CAPACITOR, 1UF, 250V, X7R, 20%, 2220; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 250V, X7R, 20%, 2220; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R2E105M230KA 445-4532-6-ND 445-4532-1-ND 914574-C5750X7R2E105M230KA 60-C5750X7R2E105M230KA 769-C5750X7R2E105M230KA 87R4707
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C5750X7R2E105M230KA 1UF 250V Capacitor CAP CER 1UF 250V X7R 2220 Capacitor Ceramic, 1Uf, 250V, X7R, 20%, 2220; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details