Mid Voltage (100 to 630V)
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP CER 1UF 250V X7R 2220
CAPACITOR CERAMIC, 1UF, 250V, X7R, 10%, 2220, FULL REEL; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C5750X7R2E105K230KM | 445-6130-6-ND | 445-6130-1-ND | C5750X7R2E105K230KM | 87R4706 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic, 1Uf, 250V, X7R, 10%, 2220, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |