TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R2E105K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R2E105K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R2E105K230KA
Multilayer Ceramic Chip Capacitor C5750X7R2E105K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214318 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214318
MLCCs - Multilayer Ceramic Capacitors 9214318
TDK C5750X7R2E105K230KA

TDK C5750X7R2E105K230KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416890 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416890
MLCCs - Multilayer Ceramic Capacitors 7416890
TDK C5750X7R2E105K230KA

TDK C5750X7R2E105K230KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416890P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416890P
MLCCs - Multilayer Ceramic Capacitors 7416890P
TDK C5750X7R2E105K230KA

TDK C5750X7R2E105K230KA

Supplier's Site
Singapore, Singapore
1UF 250V Capacitor
60-C5750X7R2E105K230KA
1UF 250V Capacitor 60-C5750X7R2E105K230KA
CAP CER 1UF 250V X7R 2220 Product overview: C5750X7R2E105K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E105K230 KA can be used for catalog matching and distributor lookup.

CAP CER 1UF 250V X7R 2220 Product overview: C5750X7R2E105K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E105K230KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2304-6-ND
Ceramic Capacitors 445-2304-6-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2304-1-ND
Ceramic Capacitors 445-2304-1-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2304-2-ND
Ceramic Capacitors 445-2304-2-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C5750X7R2E105K230KA - 1027441-C5750X7R2E105K230KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7R2E105K230KA
1027441-C5750X7R2E105K230KA
Ceramic Capacitors - C5750X7R2E105K230KA 1027441-C5750X7R2E105K230KA
Manufacturer: TDK Corporation Win Source Part Number: 1027441-C5750X7R2E10 5K230KA Packaging: Reel - TR Voltage Rating: 250V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.098" (2.50mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027441-C5750X7R2E105K230KA
Packaging: Reel - TR
Voltage Rating: 250V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.098" (2.50mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X7R, 250 V, 2220 [5650 Metric] Rohs Compliant Tdk - 13T1137 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X7R, 250 V, 2220 [5650 Metric] Rohs Compliant Tdk
13T1137
Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X7R, 250 V, 2220 [5650 Metric] Rohs Compliant Tdk 13T1137
Multilayer Ceramic Capacitor, C Series, 1 - F, - 10%, X7R, 250 V, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1 - F, - 10%, X7R, 250 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 250V, 10%, X7R, 2220; Capacitance Tdk - 78Y8009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 250V, 10%, X7R, 2220; Capacitance Tdk
78Y8009
Cap, 1Μf, 250V, 10%, X7R, 2220; Capacitance Tdk 78Y8009
CAP, 1µF, 250V, 10%, X7R, 2220; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 1µF, 250V, 10%, X7R, 2220; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C5750X7R2E105K230KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750X7R2E105K230KA
Ceramic Capacitors C5750X7R2E105K230KA
CAP CER 1UF 250V X7R 2220

CAP CER 1UF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R2E105K230KA 9214318 7416890P 60-C5750X7R2E105K230KA 445-2304-6-ND 445-2304-1-ND 1027441-C5750X7R2E105K230KA 13T1137 78Y8009 C5750X7R2E105K230KA
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C5750X7R2E105K230KA Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X7R, 250 V, 2220 [5650 Metric] Rohs Compliant Tdk Cap, 1Μf, 250V, 10%, X7R, 2220; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1572-1012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers