TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R1H475M280KA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R1H475M280KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R1H475M280KA
Multilayer Ceramic Chip Capacitor C5750X7R1H475M280KA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
4.7UF 50V Capacitor
60-C5750X7R1H475M280KA
4.7UF 50V Capacitor 60-C5750X7R1H475M280KA
CAP CER 4.7UF 50V X7R 2220 Product overview: C5750X7R1H475M280KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R1H475M280 KA can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R 2220 Product overview: C5750X7R1H475M280KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R1H475M280KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7785-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7785-2-ND
Ceramic Capacitors 445-7785-2-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7785-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7785-6-ND
Ceramic Capacitors 445-7785-6-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7785-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7785-1-ND
Ceramic Capacitors 445-7785-1-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C5750X7R1H475M280KA - 771070-C5750X7R1H475M280KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7R1H475M280KA
771070-C5750X7R1H475M280KA
Ceramic Capacitors - C5750X7R1H475M280KA 771070-C5750X7R1H475M280KA
Manufacturer: TDK Corporation Win Source Part Number: 771070-C5750X7R1H475 M280KA Series: C Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Low ESL Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: C5750 Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 50V Thickness (Maximum): 0.122" (3.10mm) Alternative Parts (Cross-Reference): LD205C475MAB2A; NMC-P2220X7R475M50TR PF; C2220X7R500-475MNE; NMC-P2220X7R475M50TR PLPF; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771070-C5750X7R1H475M280KA
Series: C
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Low ESL
Package: 2220 (5750 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: C5750
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.122" (3.10mm)
Alternative Parts (Cross-Reference): LD205C475MAB2A; NMC-P2220X7R475M50TRPF; C2220X7R500-475MNE; NMC-P2220X7R475M50TRPLPF;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R1H475M280KA 60-C5750X7R1H475M280KA 445-7785-2-ND 445-7785-6-ND 771070-C5750X7R1H475M280KA
Product Name Multilayer Ceramic Chip Capacitor 4.7UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C5750X7R1H475M280KA
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers