47µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
47µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
47µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
CERAMIC CAPACITORS ROHS COMPLIANT: YES
COMMERCIAL GRADE GENERAL PURPOSE
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-C5750X7R1E476M230KBTR-ND | 445-C5750X7R1E476M230KBDKR-ND | 57AK9487 | C5750X7R1E476M230KB |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |