TDK Corporation Ceramic Capacitors - C5750X7R1E106MT C5750X7R1E106MT

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178792-C5750X7R1E10 6MT Length: 5.7 mm Capacitance: 10 µF Tolerance: 20 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178792-C5750X7R1E10 6MT Length: 5.7 mm Capacitance: 10 µF Tolerance: 20 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C5750X7R1E106MT - 1178792-C5750X7R1E106MT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7R1E106MT
1178792-C5750X7R1E106MT
Ceramic Capacitors - C5750X7R1E106MT 1178792-C5750X7R1E106MT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178792-C5750X7R1E10 6MT Length: 5.7 mm Capacitance: 10 µF Tolerance: 20 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178792-C5750X7R1E106MT
Length: 5.7 mm
Capacitance: 10 µF
Tolerance: 20 %
Height: 2 mm
Categories: Ceramic Capacitors
Case / Package: 2220
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
10UF 25V Capacitor
60-C5750X7R1E106MT
10UF 25V Capacitor 60-C5750X7R1E106MT
Cap SMT Cer 10UF 25V 20% 2220 Tape Product overview: C5750X7R1E106MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R1E106MT can be used for catalog matching and distributor lookup.

Cap SMT Cer 10UF 25V 20% 2220 Tape Product overview: C5750X7R1E106MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R1E106MT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1178792-C5750X7R1E106MT 60-C5750X7R1E106MT
Product Name Ceramic Capacitors - C5750X7R1E106MT 10UF 25V Capacitor
RoHS Compliant Yes Yes
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details