TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R1E106M200KA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R1E106M200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R1E106M200KA
Multilayer Ceramic Chip Capacitor C5750X7R1E106M200KA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-3493-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3493-6-ND
Ceramic Capacitors 445-3493-6-ND
10µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3493-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3493-2-ND
Ceramic Capacitors 445-3493-2-ND
10µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3493-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3493-1-ND
Ceramic Capacitors 445-3493-1-ND
10µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-C5750X7R1E106M200KA
10UF 25V Capacitor 60-C5750X7R1E106M200KA
CAP CER 10UF 25V X7R 2220 Product overview: C5750X7R1E106M200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R1E106M200 KA can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 2220 Product overview: C5750X7R1E106M200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R1E106M200KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C5750X7R1E106M200KA - 914563-C5750X7R1E106M200KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7R1E106M200KA
914563-C5750X7R1E106M200KA
Ceramic Capacitors - C5750X7R1E106M200KA 914563-C5750X7R1E106M200KA
Manufacturer: TDK Corporation Win Source Part Number: 914563-C5750X7R1E106 M200KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-3493-1, C5750X7R1E106MT020U, C5750X7R1E106MT, C5750X7R1E106M, 445-3493-6, 445-3493-2

Manufacturer: TDK Corporation
Win Source Part Number: 914563-C5750X7R1E106M200KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-3493-1, C5750X7R1E106MT020U, C5750X7R1E106MT, C5750X7R1E106M, 445-3493-6, 445-3493-2

Buy Now
Ceramic Capacitors - C5750X7R1E106M200KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750X7R1E106M200KA
Ceramic Capacitors C5750X7R1E106M200KA
CAP CER 10UF 25V X7R 2220

CAP CER 10UF 25V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R1E106M200KA 445-3493-6-ND 445-3493-2-ND 60-C5750X7R1E106M200KA 914563-C5750X7R1E106M200KA C5750X7R1E106M200KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors - C5750X7R1E106M200KA Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details