TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X6S2W105K250KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X6S2W105K250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X6S2W105K250KA
Multilayer Ceramic Chip Capacitor C5750X6S2W105K250KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C5750X6S2W105K250KA - 914562-C5750X6S2W105K250KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X6S2W105K250KA
914562-C5750X6S2W105K250KA
Ceramic Capacitors - C5750X6S2W105K250KA 914562-C5750X6S2W105K250KA
Manufacturer: TDK Corporation Win Source Part Number: 914562-C5750X6S2W105 K250KA Series: C Operating Temperature Range: -55°C ~ 105°C Features: ±10% 450V Ceramic Capacitor X6S 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7780-1, 445-7780-2, C5750X6S2W105KT000N, C5750X6S2W105K, 445-7780-6

Manufacturer: TDK Corporation
Win Source Part Number: 914562-C5750X6S2W105K250KA
Series: C
Operating Temperature Range: -55°C ~ 105°C
Features: ±10% 450V Ceramic Capacitor X6S 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7780-1, 445-7780-2, C5750X6S2W105KT000N, C5750X6S2W105K, 445-7780-6

Buy Now
Singapore, Singapore
1UF 450V Capacitor
60-C5750X6S2W105K250KA
1UF 450V Capacitor 60-C5750X6S2W105K250KA
CAP CER 1UF 450V X6S 2220 Product overview: C5750X6S2W105K250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X6S2W105K250 KA can be used for catalog matching and distributor lookup.

CAP CER 1UF 450V X6S 2220 Product overview: C5750X6S2W105K250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X6S2W105K250KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7780-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7780-2-ND
Ceramic Capacitors 445-7780-2-ND
1µF ±10% 450V Ceramic Capacitor X6S 2220 (5750 Metric)

1µF ±10% 450V Ceramic Capacitor X6S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7780-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7780-1-ND
Ceramic Capacitors 445-7780-1-ND
1µF ±10% 450V Ceramic Capacitor X6S 2220 (5750 Metric)

1µF ±10% 450V Ceramic Capacitor X6S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7780-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7780-6-ND
Ceramic Capacitors 445-7780-6-ND
1µF ±10% 450V Ceramic Capacitor X6S 2220 (5750 Metric)

1µF ±10% 450V Ceramic Capacitor X6S 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X6S2W105K250KA 914562-C5750X6S2W105K250KA 60-C5750X6S2W105K250KA 445-7780-2-ND 445-7780-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C5750X6S2W105K250KA 1UF 450V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011306 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details