Mid Voltage (100 to 630V)
0.68µF ±10% 250V Ceramic Capacitor JB 2220 (5750 Metric)
0.68µF ±10% 250V Ceramic Capacitor JB 2220 (5750 Metric)
CAP CER 0.68UF 250V JB 2220
CAP CER 0.68UF 250V JB 2220
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C5750JB2E684K230KA | 445-12002-2-ND | C5750JB2E684K230KA | C5750JB2E684K230KA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |