TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750JB2E474K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750JB2E474K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750JB2E474K230KA
Multilayer Ceramic Chip Capacitor C5750JB2E474K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C5750JB2E474K230KA - 914560-C5750JB2E474K230KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750JB2E474K230KA
914560-C5750JB2E474K230KA
Ceramic Capacitors - C5750JB2E474K230KA 914560-C5750JB2E474K230KA
Manufacturer: TDK Corporation Win Source Part Number: 914560-C5750JB2E474K 230KA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 0.47 µF ±10% 250V Ceramic Capacitor JB 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-12000-2, C5750JB2E474KT020U, 445-12000-1, 445-12000-6

Manufacturer: TDK Corporation
Win Source Part Number: 914560-C5750JB2E474K230KA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 0.47 µF ±10% 250V Ceramic Capacitor JB 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-12000-2, C5750JB2E474KT020U, 445-12000-1, 445-12000-6

Buy Now
Singapore, Singapore
0.47UF 250V Capacitor
60-C5750JB2E474K230KA
0.47UF 250V Capacitor 60-C5750JB2E474K230KA
CAP CER 0.47UF 250V JB 2220 Product overview: C5750JB2E474K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750JB2E474K230K A can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 250V JB 2220 Product overview: C5750JB2E474K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750JB2E474K230KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12000-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12000-2-ND
Ceramic Capacitors 445-12000-2-ND
0.47µF ±10% 250V Ceramic Capacitor JB 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor JB 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C5750JB2E474K230KA 914560-C5750JB2E474K230KA 60-C5750JB2E474K230KA 445-12000-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C5750JB2E474K230KA 0.47UF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details