TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750C0G2E154K230KN

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750C0G2E154K230KN - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750C0G2E154K230KN
Multilayer Ceramic Chip Capacitor C5750C0G2E154K230KN
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15500-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15500-6-ND
Ceramic Capacitors 445-15500-6-ND
0.15µF ±10% 250V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.15µF ±10% 250V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15500-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15500-1-ND
Ceramic Capacitors 445-15500-1-ND
0.15µF ±10% 250V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.15µF ±10% 250V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15500-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15500-2-ND
Ceramic Capacitors 445-15500-2-ND
0.15µF ±10% 250V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.15µF ±10% 250V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C5750C0G2E154K230KN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750C0G2E154K230KN
Ceramic Capacitors C5750C0G2E154K230KN
CAP CER 0.15UF 250V C0G 2220

CAP CER 0.15UF 250V C0G 2220

Supplier's Site Datasheet
Mlcc,2220,c0G,250V,0.15Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk - 97W8788 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,2220,c0G,250V,0.15Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk
97W8788
Mlcc,2220,c0G,250V,0.15Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk 97W8788
MLCC,2220,C0G,250V,0 .15µF,2.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,2220,C0G,250V,0.15µF,2.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750C0G2E154K230KN 445-15500-6-ND 445-15500-1-ND C5750C0G2E154K230KN 97W8788
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,2220,c0G,250V,0.15Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers