TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7T2J224K200KE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7T2J224K200KE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7T2J224K200KE
Multilayer Ceramic Chip Capacitor C4532X7T2J224K200KE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795892 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795892
MLCCs - Multilayer Ceramic Capacitors 1795892
TDK C4532X7T2J224K200KE

TDK C4532X7T2J224K200KE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795182 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795182
MLCCs - Multilayer Ceramic Capacitors 1795182
TDK C4532X7T2J224K200KE

TDK C4532X7T2J224K200KE

Supplier's Site
Cap, 0.22Μf, 630V, 10%, X7T, 1812; Capacitance Tdk - 68AC5035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 630V, 10%, X7T, 1812; Capacitance Tdk
68AC5035
Cap, 0.22Μf, 630V, 10%, X7T, 1812; Capacitance Tdk 68AC5035
CAP, 0.22µF, 630V, 10%, X7T, 1812; Capacitance:0.22µF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 630V, 10%, X7T, 1812; Capacitance:0.22µF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C4532X7T2J224K200KE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7T2J224K200KE
Ceramic Capacitors C4532X7T2J224K200KE
CAP CER 0.22UF 630V X7T 1812

CAP CER 0.22UF 630V X7T 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7T2J224K200KE 1795892 68AC5035 C4532X7T2J224K200KE
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 0.22Μf, 630V, 10%, X7T, 1812; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details