TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7T2E105K250KE

Description
Mid Voltage (100 to 630V)
Datasheet
Description
Mid Voltage (100 to 630V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7T2E105K250KE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7T2E105K250KE
Multilayer Ceramic Chip Capacitor C4532X7T2E105K250KE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
CAP CER 1UF 250V X7T 1812 - 769-C4532X7T2E105K250KE - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 250V X7T 1812
769-C4532X7T2E105K250KE
CAP CER 1UF 250V X7T 1812 769-C4532X7T2E105K250KE
CAP CER 1UF 250V X7T 1812

CAP CER 1UF 250V X7T 1812

Supplier's Site
Ceramic Capacitors - C4532X7T2E105K250KE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7T2E105K250KE
Ceramic Capacitors C4532X7T2E105K250KE
CAP CER 1UF 250V X7T 1812

CAP CER 1UF 250V X7T 1812

Supplier's Site Datasheet
Cap, 1Uf, 250V, Mlcc, 1812; Capacitance Tdk - 94AC1335 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 250V, Mlcc, 1812; Capacitance Tdk
94AC1335
Cap, 1Uf, 250V, Mlcc, 1812; Capacitance Tdk 94AC1335
CAP, 1UF, 250V, MLCC, 1812; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1UF, 250V, MLCC, 1812; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7T2E105K250KE 769-C4532X7T2E105K250KE C4532X7T2E105K250KE 94AC1335
Product Name Multilayer Ceramic Chip Capacitor CAP CER 1UF 250V X7T 1812 Ceramic Capacitors Cap, 1Uf, 250V, Mlcc, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details