TDK Corporation Multilayer Ceramic Chip Capacitor C4532X7T2E105K250KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7T2E105K250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7T2E105K250KA
Multilayer Ceramic Chip Capacitor C4532X7T2E105K250KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7769-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7769-2-ND
Ceramic Capacitors 445-7769-2-ND
1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7769-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7769-1-ND
Ceramic Capacitors 445-7769-1-ND
1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7769-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7769-6-ND
Ceramic Capacitors 445-7769-6-ND
1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9040161 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040161
MLCCs - Multilayer Ceramic Capacitors 9040161
TDK C4532X7T2E105K250KA

TDK C4532X7T2E105K250KA

Supplier's Site
Singapore, Singapore
1UF 250V Capacitor
60-C4532X7T2E105K250KA
1UF 250V Capacitor 60-C4532X7T2E105K250KA
CAP CER 1UF 250V X7T 1812 Product overview: C4532X7T2E105K250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7T2E105K250 KA can be used for catalog matching and distributor lookup.

CAP CER 1UF 250V X7T 1812 Product overview: C4532X7T2E105K250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7T2E105K250KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1314614-C4532X7T2E105K250KA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314614-C4532X7T2E105K250KA
Capacitors - Ceramic Capacitors 1314614-C4532X7T2E105K250KA
Win Source Part Number: 1314614-C4532X7T2E10 5K250KA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7T Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1314614-C4532X7T2E105K250KA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7T
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Ceramic Capacitors - C4532X7T2E105K250KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7T2E105K250KA
Ceramic Capacitors C4532X7T2E105K250KA
CAP CER 1UF 250V X7T 1812

CAP CER 1UF 250V X7T 1812

Supplier's Site Datasheet
Cap, 1Μf, 250V, 10%, X7T, 1812; Capacitance Tdk - 95Y0114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 250V, 10%, X7T, 1812; Capacitance Tdk
95Y0114
Cap, 1Μf, 250V, 10%, X7T, 1812; Capacitance Tdk 95Y0114
CAP, 1µF, 250V, 10%, X7T, 1812; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 1µF, 250V, 10%, X7T, 1812; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7T2E105K250KA 445-7769-2-ND 445-7769-6-ND 9040161 60-C4532X7T2E105K250KA 1314614-C4532X7T2E105K250KA C4532X7T2E105K250KA 95Y0114
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1UF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 250V, 10%, X7T, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose Automotive General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details