TDK U.S.A. Corporation Ceramic Capacitors C4532X7S3D222M160KA

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13453-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13453-1-ND
Ceramic Capacitors 445-13453-1-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13453-2-ND
Ceramic Capacitors 445-13453-2-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C4532X7S3D222M160KA
CAP CER 2200PF 2KV X7S 1812

CAP CER 2200PF 2KV X7S 1812

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 445-13453-1-ND C4532X7S3D222M160KA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011526 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details