TDK U.S.A. Corporation Ceramic Capacitors C4532X7S3D222K160KA

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7872-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7872-2-ND
Ceramic Capacitors 445-7872-2-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7872-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7872-1-ND
Ceramic Capacitors 445-7872-1-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7872-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7872-6-ND
Ceramic Capacitors 445-7872-6-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-7872-2-ND 445-7872-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-1210Y3K00122KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details