TDK U.S.A. Corporation Ceramic Capacitors C4532X7S3A103M160KA

Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13451-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13451-2-ND
Ceramic Capacitors 445-13451-2-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13451-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13451-1-ND
Ceramic Capacitors 445-13451-1-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C4532X7S3A103M160KA
CAP CER 10000PF 1KV X7S 1812

CAP CER 10000PF 1KV X7S 1812

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 445-13451-2-ND C4532X7S3A103M160KA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details