Mid Voltage (100 to 630V)
3.3µF ±20% 100V Ceramic Capacitor X7S 1812 (4532 Metric)
3.3µF ±20% 100V Ceramic Capacitor X7S 1812 (4532 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C4532X7S2A335M200KB | 445-13448-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.3 microF | 3.3 microF |