TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R3D222K130KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R3D222K130KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R3D222K130KA
Multilayer Ceramic Chip Capacitor C4532X7R3D222K130KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416840P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416840P
MLCCs - Multilayer Ceramic Capacitors 7416840P
TDK C4532X7R3D222K130KA

TDK C4532X7R3D222K130KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214277 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214277
MLCCs - Multilayer Ceramic Capacitors 9214277
TDK C4532X7R3D222K130KA

TDK C4532X7R3D222K130KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416840 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416840
MLCCs - Multilayer Ceramic Capacitors 7416840
TDK C4532X7R3D222K130KA

TDK C4532X7R3D222K130KA

Supplier's Site
Singapore, Singapore
2200PF 2KV Capacitor
60-C4532X7R3D222K130KA
2200PF 2KV Capacitor 60-C4532X7R3D222K130KA
CAP CER 2200PF 2KV X7R 1812 Product overview: C4532X7R3D222K130KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R3D222K130 KA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 2KV X7R 1812 Product overview: C4532X7R3D222K130KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R3D222K130KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C4532X7R3D222K130KA - 914546-C4532X7R3D222K130KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532X7R3D222K130KA
914546-C4532X7R3D222K130KA
Ceramic Capacitors - C4532X7R3D222K130KA 914546-C4532X7R3D222K130KA
Manufacturer: TDK Corporation Win Source Part Number: 914546-C4532X7R3D222 K130KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C4532X7R3D222K, 445-2389-6, C4532X7R3D222KT, C4532X7R3D222KT000N, 445-2389-2, 445-2389-1

Manufacturer: TDK Corporation
Win Source Part Number: 914546-C4532X7R3D222K130KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C4532X7R3D222K, 445-2389-6, C4532X7R3D222KT, C4532X7R3D222KT000N, 445-2389-2, 445-2389-1

Buy Now Datasheet
Ceramic Capacitors - C4532X7R3D222K130KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7R3D222K130KA
Ceramic Capacitors C4532X7R3D222K130KA
CAP CER 2200PF 2KV X7R 1812

CAP CER 2200PF 2KV X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 2000V, X7R, 10%, 1812; Capacitance Tdk - 90R8409 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 2000V, X7R, 10%, 1812; Capacitance Tdk
90R8409
Ceramic Capacitor 2200Pf 2000V, X7R, 10%, 1812; Capacitance Tdk 90R8409
CERAMIC CAPACITOR 2200PF 2000V, X7R, 10%, 1812; Capacitance:2200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 2000V, X7R, 10%, 1812; Capacitance:2200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Tdk - 72Y0888 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Tdk
72Y0888
Smd Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Tdk 72Y0888
SMD Multilayer Ceramic Capacitor, C Series, 2200 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, C Series, 2200 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 2 Kv, 10%, X7R, 1812; Capacitance Tdk - 78Y8006 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 2 Kv, 10%, X7R, 1812; Capacitance Tdk
78Y8006
Cap, 2200Pf, 2 Kv, 10%, X7R, 1812; Capacitance Tdk 78Y8006
CAP, 2200PF, 2 KV, 10%, X7R, 1812; Capacitance:2200pF; Voltage Rating:2kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 2 KV, 10%, X7R, 1812; Capacitance:2200pF; Voltage Rating:2kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R3D222K130KA 7416840P 9214277 60-C4532X7R3D222K130KA 914546-C4532X7R3D222K130KA C4532X7R3D222K130KA 90R8409 72Y0888 78Y8006
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 2200PF 2KV Capacitor Ceramic Capacitors - C4532X7R3D222K130KA Ceramic Capacitors Ceramic Capacitor 2200Pf 2000V, X7R, 10%, 1812; Capacitance Tdk Smd Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Tdk Cap, 2200Pf, 2 Kv, 10%, X7R, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details