TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2J683K160KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2J683K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2J683K160KA
Multilayer Ceramic Chip Capacitor C4532X7R2J683K160KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4517-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4517-2-ND
Ceramic Capacitors 445-4517-2-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4517-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4517-1-ND
Ceramic Capacitors 445-4517-1-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4517-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4517-6-ND
Ceramic Capacitors 445-4517-6-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532X7R2J683K160KA - 865635-C4532X7R2J683K160KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532X7R2J683K160KA
865635-C4532X7R2J683K160KA
Ceramic Capacitors - C4532X7R2J683K160KA 865635-C4532X7R2J683K160KA
Manufacturer: TDK Corporation Win Source Part Number: 865635-C4532X7R2J683 K160KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.068 µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4517-2, 445-4517-1, C4532X7R2J683KT020U, C4532X7R2J683K, 445-4517-6

Manufacturer: TDK Corporation
Win Source Part Number: 865635-C4532X7R2J683K160KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.068 µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4517-2, 445-4517-1, C4532X7R2J683KT020U, C4532X7R2J683K, 445-4517-6

Buy Now
Singapore, Singapore
0.068UF 630V Capacitor
60-C4532X7R2J683K160KA
0.068UF 630V Capacitor 60-C4532X7R2J683K160KA
CAP CER 0.068UF 630V X7R 1812 Product overview: C4532X7R2J683K160KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R2J683K160 KA can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 630V X7R 1812 Product overview: C4532X7R2J683K160KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R2J683K160KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812; Capacitance Tdk - 87R4655 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812; Capacitance Tdk
87R4655
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812; Capacitance Tdk 87R4655
CAPACITOR CERAMIC 0.068UF 630V, X7R, 10%, 1812; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 630V, X7R, 10%, 1812; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2J683K160KA 445-4517-2-ND 445-4517-6-ND 865635-C4532X7R2J683K160KA 60-C4532X7R2J683K160KA 87R4655
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C4532X7R2J683K160KA 0.068UF 630V Capacitor Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers