Cap 0.47UF 250VDC X7R 10% SMD 1812 T/r Product overview: C4532X7R2E474KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R2E474KT can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174657-C4532X7R2E47
Packaging: Tape and Reel
Length: 4.5 mm
Capacitance: 470 nF
Tolerance: 10 %
Height: 2.3 mm
Categories: Ceramic Capacitors
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R
Max Operating Temperature: 125 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-C4532X7R2E474KT | 1174657-C4532X7R2E474KT |
| Product Name | SMD 0.47UF Capacitor | Ceramic Capacitors - C4532X7R2E474KT |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |