TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2E474K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2E474K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2E474K230KA
Multilayer Ceramic Chip Capacitor C4532X7R2E474K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.47UF 250V Capacitor
60-C4532X7R2E474K230KA
0.47UF 250V Capacitor 60-C4532X7R2E474K230KA
CAP CER 0.47UF 250V X7R 1812 Product overview: C4532X7R2E474K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R2E474K230 KA can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 250V X7R 1812 Product overview: C4532X7R2E474K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R2E474K230KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2299-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2299-6-ND
Ceramic Capacitors 445-2299-6-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2299-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2299-2-ND
Ceramic Capacitors 445-2299-2-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2299-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2299-1-ND
Ceramic Capacitors 445-2299-1-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427436 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427436
MLCCs - Multilayer Ceramic Capacitors 2427436
TDK C4532X7R2E474K230KA

TDK C4532X7R2E474K230KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427437P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427437P
MLCCs - Multilayer Ceramic Capacitors 2427437P
TDK C4532X7R2E474K230KA

TDK C4532X7R2E474K230KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427437 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427437
MLCCs - Multilayer Ceramic Capacitors 2427437
TDK C4532X7R2E474K230KA

TDK C4532X7R2E474K230KA

Supplier's Site
Ceramic Capacitors - C4532X7R2E474K230KA - 914545-C4532X7R2E474K230KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532X7R2E474K230KA
914545-C4532X7R2E474K230KA
Ceramic Capacitors - C4532X7R2E474K230KA 914545-C4532X7R2E474K230KA
Manufacturer: TDK Corporation Win Source Part Number: 914545-C4532X7R2E474 K230KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C4532X7R2E474KT0L0U, 445-2299-6, 445-2299-2, C4532X7R2E474K, 445-2299-1, C4532X7R2E474KT

Manufacturer: TDK Corporation
Win Source Part Number: 914545-C4532X7R2E474K230KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C4532X7R2E474KT0L0U, 445-2299-6, 445-2299-2, C4532X7R2E474K, 445-2299-1, C4532X7R2E474KT

Buy Now
Ceramic Capacitors - C4532X7R2E474K230KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7R2E474K230KA
Ceramic Capacitors C4532X7R2E474K230KA
CAP CER 0.47UF 250V X7R 1812

CAP CER 0.47UF 250V X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk - 87R4649 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
87R4649
Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk 87R4649
CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Μf, 250V, 10%, X7R, 1812; Capacitance Tdk - 78Y9970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 250V, 10%, X7R, 1812; Capacitance Tdk
78Y9970
Cap, 0.47Μf, 250V, 10%, X7R, 1812; Capacitance Tdk 78Y9970
CAP, 0.47µF, 250V, 10%, X7R, 1812; Capacitance:0.47µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 250V, 10%, X7R, 1812; Capacitance:0.47µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk - 68AH9481 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk
68AH9481
Cap, 0.47Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk 68AH9481
CAP, 0.47UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.47UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2E474K230KA 60-C4532X7R2E474K230KA 445-2299-6-ND 445-2299-2-ND 2427436 914545-C4532X7R2E474K230KA C4532X7R2E474K230KA 87R4649 78Y9970 68AH9481
Product Name Multilayer Ceramic Chip Capacitor 0.47UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C4532X7R2E474K230KA Ceramic Capacitors Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk Cap, 0.47Μf, 250V, 10%, X7R, 1812; Capacitance Tdk Cap, 0.47Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details