TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk C4532X7R2E474K230KA.

Description
CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk - 27AC3745 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
27AC3745
Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk 27AC3745
CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3745
Product Name Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details