TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2E334K230KM

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2E334K230KM - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2E334K230KM
Multilayer Ceramic Chip Capacitor C4532X7R2E334K230KM
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6113-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6113-6-ND
Ceramic Capacitors 445-6113-6-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6113-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6113-1-ND
Ceramic Capacitors 445-6113-1-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6113-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6113-2-ND
Ceramic Capacitors 445-6113-2-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk - 87R4647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
87R4647
Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk 87R4647
CAPACITOR CERAMIC 0.33UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.33µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.33µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2E334K230KM 445-6113-6-ND 445-6113-1-ND 87R4647
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers