TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2E224M230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2E224M230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2E224M230KA
Multilayer Ceramic Chip Capacitor C4532X7R2E224M230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4513-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4513-1-ND
Ceramic Capacitors 445-4513-1-ND
0.22µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4513-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4513-6-ND
Ceramic Capacitors 445-4513-6-ND
0.22µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4513-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4513-2-ND
Ceramic Capacitors 445-4513-2-ND
0.22µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 250V, X7R, 20%, 1812; Capacitance Tdk - 87R4645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 250V, X7R, 20%, 1812; Capacitance Tdk
87R4645
Capacitor Ceramic 0.22Uf 250V, X7R, 20%, 1812; Capacitance Tdk 87R4645
CAPACITOR CERAMIC 0.22UF 250V, X7R, 20%, 1812; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:3.2mmRoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 250V, X7R, 20%, 1812; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2E224M230KA 445-4513-1-ND 445-4513-6-ND 87R4645
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf 250V, X7R, 20%, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers