TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2E224K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2E224K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2E224K230KA
Multilayer Ceramic Chip Capacitor C4532X7R2E224K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2298-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2298-2-ND
Ceramic Capacitors 445-2298-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2298-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2298-1-ND
Ceramic Capacitors 445-2298-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2298-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2298-6-ND
Ceramic Capacitors 445-2298-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk - 87R4643 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
87R4643
Ceramic Capacitor 0.22Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk 87R4643
CERAMIC CAPACITOR 0.22UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2E224K230KA 445-2298-2-ND 445-2298-6-ND 87R4643
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-106SML035MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details