TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2E154K160KM

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2E154K160KM - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2E154K160KM
Multilayer Ceramic Chip Capacitor C4532X7R2E154K160KM
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6111-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6111-1-ND
Ceramic Capacitors 445-6111-1-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6111-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6111-6-ND
Ceramic Capacitors 445-6111-6-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6111-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6111-2-ND
Ceramic Capacitors 445-6111-2-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1812; Capacitance Tdk - 87R4641 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1812; Capacitance Tdk
87R4641
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1812; Capacitance Tdk 87R4641
CAPACITOR CERAMIC 0.15UF 250V, X7R, 10%, 1812; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 250V, X7R, 10%, 1812; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2E154K160KM 445-6111-1-ND 445-6111-6-ND 87R4641
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details