TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2A684K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2A684K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2A684K230KA
Multilayer Ceramic Chip Capacitor C4532X7R2A684K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C4532X7R2A684K230KA - 914542-C4532X7R2A684K230KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532X7R2A684K230KA
914542-C4532X7R2A684K230KA
Ceramic Capacitors - C4532X7R2A684K230KA 914542-C4532X7R2A684K230KA
Manufacturer: TDK Corporation Win Source Part Number: 914542-C4532X7R2A684 K230KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4506-2, C4532X7R2A684K, 445-4506-1, C4532X7R2A684KT0L0U, 445-4506-6

Manufacturer: TDK Corporation
Win Source Part Number: 914542-C4532X7R2A684K230KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4506-2, C4532X7R2A684K, 445-4506-1, C4532X7R2A684KT0L0U, 445-4506-6

Buy Now
Ceramic Capacitors - 445-4506-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4506-2-ND
Ceramic Capacitors 445-4506-2-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4506-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4506-1-ND
Ceramic Capacitors 445-4506-1-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4506-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4506-6-ND
Ceramic Capacitors 445-4506-6-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 100V Capacitor
60-C4532X7R2A684K230KA
0.68UF 100V Capacitor 60-C4532X7R2A684K230KA
CAP CER 0.68UF 100V X7R 1812 Product overview: C4532X7R2A684K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R2A684K230 KA can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 100V X7R 1812 Product overview: C4532X7R2A684K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R2A684K230KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Tdk - 87R4637 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
87R4637
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Tdk 87R4637
CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2A684K230KA 914542-C4532X7R2A684K230KA 445-4506-2-ND 445-4506-6-ND 60-C4532X7R2A684K230KA 87R4637
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C4532X7R2A684K230KA Ceramic Capacitors Ceramic Capacitors 0.68UF 100V Capacitor Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 187XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details