TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2A155K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2A155K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2A155K230KA
Multilayer Ceramic Chip Capacitor C4532X7R2A155K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4508-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4508-1-ND
Ceramic Capacitors 445-4508-1-ND
1.5µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4508-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4508-2-ND
Ceramic Capacitors 445-4508-2-ND
1.5µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4508-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4508-6-ND
Ceramic Capacitors 445-4508-6-ND
1.5µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 1.5Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Tdk - 87R4633 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.5Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
87R4633
Capacitor Ceramic 1.5Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Tdk 87R4633
CAPACITOR CERAMIC 1.5UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:1.5µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1.5UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:1.5µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2A155K230KA 445-4508-1-ND 445-4508-6-ND 87R4633
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1.5Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers